Precision Cutting Tools, Inc. 2 x 2 x 4 x 7-3/4 - 4FL. CO FIN 35 DEG HLX PCT 48104A

Description
2 x 2 x 4 x 7-3/4 - 4FL. CO FIN 35 DEG HLX PCT
Datasheet
Description
2 x 2 x 4 x 7-3/4 - 4FL. CO FIN 35 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 x 2 x 4 x 7-3/4 - 4FL. CO FIN 35 DEG HLX PCT - 48104A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 x 2 x 4 x 7-3/4 - 4FL. CO FIN 35 DEG HLX PCT
48104A
2 x 2 x 4 x 7-3/4 - 4FL. CO FIN 35 DEG HLX PCT 48104A
2 x 2 x 4 x 7-3/4 - 4FL. CO FIN 35 DEG HLX PCT

2 x 2 x 4 x 7-3/4 - 4FL. CO FIN 35 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 48104A
Product Name 2 x 2 x 4 x 7-3/4 - 4FL. CO FIN 35 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.161 inch (4.1 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Carbide Drills - High Performance Drills - 3 Flute - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
SDS-MAX Bits, SDS-MAX Bits - 4 Cutter - 711499-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.500 inch (12.7 mm)
View Details