Precision Cutting Tools, Inc. 2 x 2 x 12 x 15-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT 47212A

Description
2 x 2 x 12 x 15-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT
Datasheet
Description
2 x 2 x 12 x 15-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 x 2 x 12 x 15-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT - 47212A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 x 2 x 12 x 15-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT
47212A
2 x 2 x 12 x 15-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT 47212A
2 x 2 x 12 x 15-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT

2 x 2 x 12 x 15-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 47212A
Product Name 2 x 2 x 12 x 15-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216375 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.638 inch (67.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Carbide Drills - Combined Drill & Countersink - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Combination Drill / Countersink
View Details
SDS-MAX Bits, SDS-MAX Bits - 4 Cutter - 711505-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.750 inch (19.0 mm)
View Details