Precision Cutting Tools, Inc. 2 x 2 x 6 x 9-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT 47206A

Description
2 x 2 x 6 x 9-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT
Datasheet
Description
2 x 2 x 6 x 9-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 x 2 x 6 x 9-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT - 47206A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 x 2 x 6 x 9-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT
47206A
2 x 2 x 6 x 9-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT 47206A
2 x 2 x 6 x 9-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT

2 x 2 x 6 x 9-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 47206A
Product Name 2 x 2 x 6 x 9-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Magnetic Drill Bits - 1238488 - RS Components, Ltd.
Specs
Diameter 1.102 inch (28.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
#38 Carbide jobber Drill with Composite Tip - 220-1015 #38 comp tip - Superior Tool Service, Inc.
Specs
Product Drill
Units Wire Gauge
Drill Type Twist; Jobber
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711242-A-25 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.375 inch (9.5 mm)
View Details