Precision Cutting Tools, Inc. 2 x 2 x 3 x 6-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT 47203A

Description
2 x 2 x 3 x 6-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT
Datasheet
Description
2 x 2 x 3 x 6-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 x 2 x 3 x 6-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT - 47203A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 x 2 x 3 x 6-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT
47203A
2 x 2 x 3 x 6-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT 47203A
2 x 2 x 3 x 6-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT

2 x 2 x 3 x 6-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 47203A
Product Name 2 x 2 x 3 x 6-3/4 - 4FL. HSS FIN 32.5 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Hole Saws & Core Drill Bits - 215849 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.874 inch (73.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Wood Spade Bit - NIRXL34 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
OAL 16.00 inch (406 mm)
View Details
Carbide 1, 2, 3 Step Half Round Drill - Style J - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Microdrill; Step Drill; 1, 2, 3, Step Half Round Drill
View Details