Precision Cutting Tools, Inc. 2 X 2 X 7 X 10.3/4-4F HS CC PCT 47107A

Description
2 X 2 X 7 X 10.3/4-4F HS CC PCT
Datasheet
Description
2 X 2 X 7 X 10.3/4-4F HS CC PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 X 2 X 7 X 10.3/4-4F HS CC PCT - 47107A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 X 2 X 7 X 10.3/4-4F HS CC PCT
47107A
2 X 2 X 7 X 10.3/4-4F HS CC PCT 47107A
2 X 2 X 7 X 10.3/4-4F HS CC PCT

2 X 2 X 7 X 10.3/4-4F HS CC PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 47107A
Product Name 2 X 2 X 7 X 10.3/4-4F HS CC PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1238500 - RS Components, Ltd.
Specs
Diameter 1.024 inch (26.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Right-Hand Cobalt Micro-Drill - MD-042 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details