Precision Cutting Tools, Inc. 1 x 1 x 7 x 9-1/2 - 3FL. HSS FIN 37 DEG HLX PCT 35716S

Description
1 x 1 x 7 x 9-1/2 - 3FL. HSS FIN 37 DEG HLX PCT
Datasheet
Description
1 x 1 x 7 x 9-1/2 - 3FL. HSS FIN 37 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 x 1 x 7 x 9-1/2 - 3FL. HSS FIN 37 DEG HLX PCT - 35716S - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1 x 1 x 7 x 9-1/2 - 3FL. HSS FIN 37 DEG HLX PCT
35716S
1 x 1 x 7 x 9-1/2 - 3FL. HSS FIN 37 DEG HLX PCT 35716S
1 x 1 x 7 x 9-1/2 - 3FL. HSS FIN 37 DEG HLX PCT

1 x 1 x 7 x 9-1/2 - 3FL. HSS FIN 37 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 35716S
Product Name 1 x 1 x 7 x 9-1/2 - 3FL. HSS FIN 37 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation LeftHand
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 221608 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details
Drill Bit - JD3/16 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.188 inch (4.8 mm)
View Details
Carbide Double Countersink Drills - Style K - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Microdrill; Combination Drill / Countersink; Double Countersink Drill
View Details