Precision Cutting Tools, Inc. 1-1/2 x 1-1/4 x 4 x 6-1/2 - 3FL. HSS FIN 37 DEG HLX PCT 35524

Description
1-1/2 x 1-1/4 x 4 x 6-1/2 - 3FL. HSS FIN 37 DEG HLX PCT
Datasheet
Description
1-1/2 x 1-1/4 x 4 x 6-1/2 - 3FL. HSS FIN 37 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/2 x 1-1/4 x 4 x 6-1/2 - 3FL. HSS FIN 37 DEG HLX PCT - 35524 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1-1/2 x 1-1/4 x 4 x 6-1/2 - 3FL. HSS FIN 37 DEG HLX PCT
35524
1-1/2 x 1-1/4 x 4 x 6-1/2 - 3FL. HSS FIN 37 DEG HLX PCT 35524
1-1/2 x 1-1/4 x 4 x 6-1/2 - 3FL. HSS FIN 37 DEG HLX PCT

1-1/2 x 1-1/4 x 4 x 6-1/2 - 3FL. HSS FIN 37 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 35524
Product Name 1-1/2 x 1-1/4 x 4 x 6-1/2 - 3FL. HSS FIN 37 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation LeftHand
Diameter 1.500 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2157001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.126 inch (3.2 mm)
Shank 0.125 inch (3.2 mm)
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Left-Hand Cobalt Micro-Drill - LHMD-107 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details