Precision Cutting Tools, Inc. 1-1/4 x 1-1/4 x 8 x 10-1/2 - 3FL. HSS FIN 37 DEG HLX PCT 33920

Description
1-1/4 x 1-1/4 x 8 x 10-1/2 - 3FL. HSS FIN 37 DEG HLX PCT
Datasheet
Description
1-1/4 x 1-1/4 x 8 x 10-1/2 - 3FL. HSS FIN 37 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/4 x 1-1/4 x 8 x 10-1/2 - 3FL. HSS FIN 37 DEG HLX PCT - 33920 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, USA
1-1/4 x 1-1/4 x 8 x 10-1/2 - 3FL. HSS FIN 37 DEG HLX PCT
33920
1-1/4 x 1-1/4 x 8 x 10-1/2 - 3FL. HSS FIN 37 DEG HLX PCT 33920
1-1/4 x 1-1/4 x 8 x 10-1/2 - 3FL. HSS FIN 37 DEG HLX PCT

1-1/4 x 1-1/4 x 8 x 10-1/2 - 3FL. HSS FIN 37 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 33920
Product Name 1-1/4 x 1-1/4 x 8 x 10-1/2 - 3FL. HSS FIN 37 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 1.250 inch (31.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 221591 - RS Components, Ltd.
Specs
Units Metric
Designation 14mm
Diameter 0.118 to 0.551 inch (3.0 to 14.0 mm)
View Details
Allied Machine & Engineering Corp.
Specs
Product Drill
Units Fractional
Drill Type Twist; Spade Drill
View Details
Spotting Drill - SD-110 - Reid Supply
Specs
Product Drill
Drill Type Spot Drill
Diameter 0.252 inch (6.4 mm)
View Details