Precision Cutting Tools, Inc. 7/16 x 1/2 x 1-3/4 x 3-3/4 - 3FL. HSS FIN 37 DEG HLX PCT 33307

Description
7/16 x 1/2 x 1-3/4 x 3-3/4 - 3FL. HSS FIN 37 DEG HLX PCT
Datasheet
Description
7/16 x 1/2 x 1-3/4 x 3-3/4 - 3FL. HSS FIN 37 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7/16 x 1/2 x 1-3/4 x 3-3/4 - 3FL. HSS FIN 37 DEG HLX PCT - 33307 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
7/16 x 1/2 x 1-3/4 x 3-3/4 - 3FL. HSS FIN 37 DEG HLX PCT
33307
7/16 x 1/2 x 1-3/4 x 3-3/4 - 3FL. HSS FIN 37 DEG HLX PCT 33307
7/16 x 1/2 x 1-3/4 x 3-3/4 - 3FL. HSS FIN 37 DEG HLX PCT

7/16 x 1/2 x 1-3/4 x 3-3/4 - 3FL. HSS FIN 37 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 33307
Product Name 7/16 x 1/2 x 1-3/4 x 3-3/4 - 3FL. HSS FIN 37 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 0.438 inch (11.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216072 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.488 inch (114.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 172963 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 7.87 inch (200 mm)
Material Hardened Steel
# of Pieces 1
View Details
Drill Bit - 53119 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.359 inch (9.1 mm)
View Details
2 suppliers