Precision Cutting Tools, Inc. 5/8 x 5/8 x 1-5/8 x 3-3/4 - 3FL. HSS FIN 37 DEG HLX PCT 33110

Description
5/8 x 5/8 x 1-5/8 x 3-3/4 - 3FL. HSS FIN 37 DEG HLX PCT
Datasheet
Description
5/8 x 5/8 x 1-5/8 x 3-3/4 - 3FL. HSS FIN 37 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/8 x 5/8 x 1-5/8 x 3-3/4 - 3FL. HSS FIN 37 DEG HLX PCT - 33110 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
5/8 x 5/8 x 1-5/8 x 3-3/4 - 3FL. HSS FIN 37 DEG HLX PCT
33110
5/8 x 5/8 x 1-5/8 x 3-3/4 - 3FL. HSS FIN 37 DEG HLX PCT 33110
5/8 x 5/8 x 1-5/8 x 3-3/4 - 3FL. HSS FIN 37 DEG HLX PCT

5/8 x 5/8 x 1-5/8 x 3-3/4 - 3FL. HSS FIN 37 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 33110
Product Name 5/8 x 5/8 x 1-5/8 x 3-3/4 - 3FL. HSS FIN 37 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 0.625 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 221535 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.236 to 0.787 inch (6.0 to 20.0 mm)
View Details
Drill Bit - JD1/16 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.062 inch (1.6 mm)
View Details
Carbide Half - Round Drill - Style I - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Microdrill; Half Round Drill
View Details