Precision Cutting Tools, Inc. 5/8 x 5/8 x 1-3/8 x 4-5/8 - 2FL. HSS FIN 30 DEG HLX PCT 29A10

Description
5/8 x 5/8 x 1-3/8 x 4-5/8 - 2FL. HSS FIN 30 DEG HLX PCT
Datasheet
Description
5/8 x 5/8 x 1-3/8 x 4-5/8 - 2FL. HSS FIN 30 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/8 x 5/8 x 1-3/8 x 4-5/8 - 2FL. HSS FIN 30 DEG HLX PCT - 29A10 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
5/8 x 5/8 x 1-3/8 x 4-5/8 - 2FL. HSS FIN 30 DEG HLX PCT
29A10
5/8 x 5/8 x 1-3/8 x 4-5/8 - 2FL. HSS FIN 30 DEG HLX PCT 29A10
5/8 x 5/8 x 1-3/8 x 4-5/8 - 2FL. HSS FIN 30 DEG HLX PCT

5/8 x 5/8 x 1-3/8 x 4-5/8 - 2FL. HSS FIN 30 DEG HLX PCT

Supplier's Site Datasheet
5/8 x 5/8 x 1-3/8 x 4-5/8 - 2FL. HSS FIN 30 DEG HLX PCT - 29A10 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
5/8 x 5/8 x 1-3/8 x 4-5/8 - 2FL. HSS FIN 30 DEG HLX PCT
29A10
5/8 x 5/8 x 1-3/8 x 4-5/8 - 2FL. HSS FIN 30 DEG HLX PCT 29A10
5/8 x 5/8 x 1-3/8 x 4-5/8 - 2FL. HSS FIN 30 DEG HLX PCT

5/8 x 5/8 x 1-3/8 x 4-5/8 - 2FL. HSS FIN 30 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 29A10
Product Name 5/8 x 5/8 x 1-3/8 x 4-5/8 - 2FL. HSS FIN 30 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.625 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 3.35 inch (85 mm)
Material Carbide; Carbide tipped
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Right-Hand Cobalt Micro-Drill - MD-037 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details