Precision Cutting Tools, Inc. 7/8 x 7/8 x 2 x 6 - 2FL. HSS FIN 30 DEG HLX PCT 28A14

Description
7/8 x 7/8 x 2 x 6 - 2FL. HSS FIN 30 DEG HLX PCT
Datasheet
Description
7/8 x 7/8 x 2 x 6 - 2FL. HSS FIN 30 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7/8 x 7/8 x 2 x 6 - 2FL. HSS FIN 30 DEG HLX PCT - 28A14 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
7/8 x 7/8 x 2 x 6 - 2FL. HSS FIN 30 DEG HLX PCT
28A14
7/8 x 7/8 x 2 x 6 - 2FL. HSS FIN 30 DEG HLX PCT 28A14
7/8 x 7/8 x 2 x 6 - 2FL. HSS FIN 30 DEG HLX PCT

7/8 x 7/8 x 2 x 6 - 2FL. HSS FIN 30 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 28A14
Product Name 7/8 x 7/8 x 2 x 6 - 2FL. HSS FIN 30 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation LeftHand
Diameter 0.875 inch (22.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Specialist Drill Bits - 1238516 - RS Components, Ltd.
Specs
Units Metric
Designation 25mm
Diameter 0.787 to 0.984 inch (20.0 to 25.0 mm)
View Details
Wire Installation Drill Bit - 818R1/4 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Diameter 0.250 inch (6.3 mm)
Shank Tapered; Square
View Details
Carbide Double Countersink Drills - Style K - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Microdrill; Combination Drill / Countersink; Double Countersink Drill
View Details