Precision Cutting Tools, Inc. 2 x 2 x 12 x 15-3/4 - 2FL. HSS FIN 37 DEG HLX PCT 27112A

Description
2 x 2 x 12 x 15-3/4 - 2FL. HSS FIN 37 DEG HLX PCT
Datasheet
Description
2 x 2 x 12 x 15-3/4 - 2FL. HSS FIN 37 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 x 2 x 12 x 15-3/4 - 2FL. HSS FIN 37 DEG HLX PCT - 27112A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 x 2 x 12 x 15-3/4 - 2FL. HSS FIN 37 DEG HLX PCT
27112A
2 x 2 x 12 x 15-3/4 - 2FL. HSS FIN 37 DEG HLX PCT 27112A
2 x 2 x 12 x 15-3/4 - 2FL. HSS FIN 37 DEG HLX PCT

2 x 2 x 12 x 15-3/4 - 2FL. HSS FIN 37 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 27112A
Product Name 2 x 2 x 12 x 15-3/4 - 2FL. HSS FIN 37 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Drill Bits - 1624073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.138 inch (3.5 mm)
Material High Speed Steel; Hss
View Details
Ebinger Manufacturing Corp.
Specs
Product Drill
Shank SDS Plus
OAL 16.00 inch (406 mm)
View Details
Carbide Double Countersink Drills - Style K - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Microdrill; Combination Drill / Countersink; Double Countersink Drill
View Details