Precision Cutting Tools, Inc. 2 x 2 x 4 x 7-3/4 - 2FL. HSS FIN 37 DEG HLX PCT 27104A

Description
2 x 2 x 4 x 7-3/4 - 2FL. HSS FIN 37 DEG HLX PCT
Datasheet
Description
2 x 2 x 4 x 7-3/4 - 2FL. HSS FIN 37 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 x 2 x 4 x 7-3/4 - 2FL. HSS FIN 37 DEG HLX PCT - 27104A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 x 2 x 4 x 7-3/4 - 2FL. HSS FIN 37 DEG HLX PCT
27104A
2 x 2 x 4 x 7-3/4 - 2FL. HSS FIN 37 DEG HLX PCT 27104A
2 x 2 x 4 x 7-3/4 - 2FL. HSS FIN 37 DEG HLX PCT

2 x 2 x 4 x 7-3/4 - 2FL. HSS FIN 37 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 27104A
Product Name 2 x 2 x 4 x 7-3/4 - 2FL. HSS FIN 37 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Drill Bits - 213269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.228 inch (5.8 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Masonry Bit - JRP10 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Diameter 0.250 inch (6.3 mm)
Shank Straight
View Details
Carbide Half - Round Drill - Style I - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Microdrill; Half Round Drill
View Details