Precision Cutting Tools, Inc. 2 x 2 x 3 x 6-3/4 - 2FL. HSS FIN 37 DEG HLX PCT 27103A

Description
2 x 2 x 3 x 6-3/4 - 2FL. HSS FIN 37 DEG HLX PCT
Datasheet
Description
2 x 2 x 3 x 6-3/4 - 2FL. HSS FIN 37 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 x 2 x 3 x 6-3/4 - 2FL. HSS FIN 37 DEG HLX PCT - 27103A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 x 2 x 3 x 6-3/4 - 2FL. HSS FIN 37 DEG HLX PCT
27103A
2 x 2 x 3 x 6-3/4 - 2FL. HSS FIN 37 DEG HLX PCT 27103A
2 x 2 x 3 x 6-3/4 - 2FL. HSS FIN 37 DEG HLX PCT

2 x 2 x 3 x 6-3/4 - 2FL. HSS FIN 37 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 27103A
Product Name 2 x 2 x 3 x 6-3/4 - 2FL. HSS FIN 37 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
Specialist Drill Bits - 232529 - RS Components, Ltd.
Specs
Units Metric
Designation 41mm
Diameter 0.315 to 1.614 inch (8.0 to 41.0 mm)
View Details
Wood Spade Bit - NIR5/16 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Shank Hex
View Details
Carbide 3-Flute Twist Drill with Reinforced Shank - Style C - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details