Precision Cutting Tools, Inc. 2 x 2 x 12 x 15-3/4 - 2FL. M7 FIN 37 DEG HLX PCT 27012A

Description
2 x 2 x 12 x 15-3/4 - 2FL. M7 FIN 37 DEG HLX PCT
Datasheet
Description
2 x 2 x 12 x 15-3/4 - 2FL. M7 FIN 37 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 x 2 x 12 x 15-3/4 - 2FL. M7 FIN 37 DEG HLX PCT - 27012A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 x 2 x 12 x 15-3/4 - 2FL. M7 FIN 37 DEG HLX PCT
27012A
2 x 2 x 12 x 15-3/4 - 2FL. M7 FIN 37 DEG HLX PCT 27012A
2 x 2 x 12 x 15-3/4 - 2FL. M7 FIN 37 DEG HLX PCT

2 x 2 x 12 x 15-3/4 - 2FL. M7 FIN 37 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 27012A
Product Name 2 x 2 x 12 x 15-3/4 - 2FL. M7 FIN 37 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216022 - RS Components, Ltd.
Specs
Units Metric
Designation 76mm, 19mm
Diameter 2.992 inch (76.0 mm)
View Details
Drill Bit - JD9/64 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.141 inch (3.6 mm)
View Details
Carbide 2-Flute Twist Drill with Reinforced Shank - Style B - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details