Precision Cutting Tools, Inc. 2 x 2 x 6 x 9-3/4 - 2FL. HSS FIN 37 DEG HLX PCT 27006A

Description
2 x 2 x 6 x 9-3/4 - 2FL. HSS FIN 37 DEG HLX PCT
Datasheet
Description
2 x 2 x 6 x 9-3/4 - 2FL. HSS FIN 37 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 x 2 x 6 x 9-3/4 - 2FL. HSS FIN 37 DEG HLX PCT - 27006A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 x 2 x 6 x 9-3/4 - 2FL. HSS FIN 37 DEG HLX PCT
27006A
2 x 2 x 6 x 9-3/4 - 2FL. HSS FIN 37 DEG HLX PCT 27006A
2 x 2 x 6 x 9-3/4 - 2FL. HSS FIN 37 DEG HLX PCT

2 x 2 x 6 x 9-3/4 - 2FL. HSS FIN 37 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 27006A
Product Name 2 x 2 x 6 x 9-3/4 - 2FL. HSS FIN 37 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 215883 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.134 inch (105.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bit - JD31/64 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.484 inch (12.3 mm)
View Details
Carbide Center Drills Long - Style G - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Jobber; Center Drill; Microdrill
View Details