Precision Cutting Tools, Inc. 2 x 2 x 5 x 8-3/4 - 2FL. HSS FIN 37 DEG HLX PCT 27005A

Description
2 x 2 x 5 x 8-3/4 - 2FL. HSS FIN 37 DEG HLX PCT
Datasheet
Description
2 x 2 x 5 x 8-3/4 - 2FL. HSS FIN 37 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 x 2 x 5 x 8-3/4 - 2FL. HSS FIN 37 DEG HLX PCT - 27005A - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
2 x 2 x 5 x 8-3/4 - 2FL. HSS FIN 37 DEG HLX PCT
27005A
2 x 2 x 5 x 8-3/4 - 2FL. HSS FIN 37 DEG HLX PCT 27005A
2 x 2 x 5 x 8-3/4 - 2FL. HSS FIN 37 DEG HLX PCT

2 x 2 x 5 x 8-3/4 - 2FL. HSS FIN 37 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 27005A
Product Name 2 x 2 x 5 x 8-3/4 - 2FL. HSS FIN 37 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216381 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.677 inch (68.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bit - JD1/2 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.500 inch (12.7 mm)
View Details
Carbide 1, 2, 3 Step Half Round Drill - Style J - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Microdrill; Step Drill; 1, 2, 3, Step Half Round Drill
View Details