Precision Cutting Tools, Inc. 5/8 x 5/8 x 6 x 8-1/8 - 2FL. HSS FIN 37 DEG HLX PCT 25610S

Description
5/8 x 5/8 x 6 x 8-1/8 - 2FL. HSS FIN 37 DEG HLX PCT
Datasheet
Description
5/8 x 5/8 x 6 x 8-1/8 - 2FL. HSS FIN 37 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/8 x 5/8 x 6 x 8-1/8 - 2FL. HSS FIN 37 DEG HLX PCT - 25610S - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
5/8 x 5/8 x 6 x 8-1/8 - 2FL. HSS FIN 37 DEG HLX PCT
25610S
5/8 x 5/8 x 6 x 8-1/8 - 2FL. HSS FIN 37 DEG HLX PCT 25610S
5/8 x 5/8 x 6 x 8-1/8 - 2FL. HSS FIN 37 DEG HLX PCT

5/8 x 5/8 x 6 x 8-1/8 - 2FL. HSS FIN 37 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 25610S
Product Name 5/8 x 5/8 x 6 x 8-1/8 - 2FL. HSS FIN 37 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation LeftHand
Diameter 0.625 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.130 inch (3.3 mm)
OAL 2.56 inch (65 mm)
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Solid Carbide NC Spotting Drill - 701-037590 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Spot Drill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details