Precision Cutting Tools, Inc. 1/2 x 1/2 x 3 x 5 - 2FL. HSS FIN 37 DEG HLX PCT 25508

Description
1/2 x 1/2 x 3 x 5 - 2FL. HSS FIN 37 DEG HLX PCT
Datasheet
Description
1/2 x 1/2 x 3 x 5 - 2FL. HSS FIN 37 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2 x 1/2 x 3 x 5 - 2FL. HSS FIN 37 DEG HLX PCT - 25508 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1/2 x 1/2 x 3 x 5 - 2FL. HSS FIN 37 DEG HLX PCT
25508
1/2 x 1/2 x 3 x 5 - 2FL. HSS FIN 37 DEG HLX PCT 25508
1/2 x 1/2 x 3 x 5 - 2FL. HSS FIN 37 DEG HLX PCT

1/2 x 1/2 x 3 x 5 - 2FL. HSS FIN 37 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 25508
Product Name 1/2 x 1/2 x 3 x 5 - 2FL. HSS FIN 37 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Ball
Rotation LeftHand
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 221636 - RS Components, Ltd.
Specs
Units Metric
Designation 51mm
Diameter 1.339 to 2.008 inch (34.0 to 51.0 mm)
View Details
Wood Spade Bit - NIRXL1 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
OAL 16.00 inch (406 mm)
View Details
Carbide Half - Round Drill - Style I - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Microdrill; Half Round Drill
View Details