Precision Cutting Tools, Inc. 1-1/2 x 1-1/4 x 8 x 10-1/2 - 2FL. CO FIN 35 DEG HLX PCT 24824

Description
1-1/2 x 1-1/4 x 8 x 10-1/2 - 2FL. CO FIN 35 DEG HLX PCT
Datasheet
Description
1-1/2 x 1-1/4 x 8 x 10-1/2 - 2FL. CO FIN 35 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/2 x 1-1/4 x 8 x 10-1/2 - 2FL. CO FIN 35 DEG HLX PCT - 24824 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1-1/2 x 1-1/4 x 8 x 10-1/2 - 2FL. CO FIN 35 DEG HLX PCT
24824
1-1/2 x 1-1/4 x 8 x 10-1/2 - 2FL. CO FIN 35 DEG HLX PCT 24824
1-1/2 x 1-1/4 x 8 x 10-1/2 - 2FL. CO FIN 35 DEG HLX PCT

1-1/2 x 1-1/4 x 8 x 10-1/2 - 2FL. CO FIN 35 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 24824
Product Name 1-1/2 x 1-1/4 x 8 x 10-1/2 - 2FL. CO FIN 35 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.500 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232585 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.787 to 1.181 inch (20.0 to 30.0 mm)
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Right-Hand Cobalt Micro-Drill - MD-073 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details