Precision Cutting Tools, Inc. 1 x 1 x 5 x 7-1/2 - 2FL. M7 FIN 37 DEG HLX PCT 23416S

Description
1 x 1 x 5 x 7-1/2 - 2FL. M7 FIN 37 DEG HLX PCT
Datasheet
Description
1 x 1 x 5 x 7-1/2 - 2FL. M7 FIN 37 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 x 1 x 5 x 7-1/2 - 2FL. M7 FIN 37 DEG HLX PCT - 23416S - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1 x 1 x 5 x 7-1/2 - 2FL. M7 FIN 37 DEG HLX PCT
23416S
1 x 1 x 5 x 7-1/2 - 2FL. M7 FIN 37 DEG HLX PCT 23416S
1 x 1 x 5 x 7-1/2 - 2FL. M7 FIN 37 DEG HLX PCT

1 x 1 x 5 x 7-1/2 - 2FL. M7 FIN 37 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 23416S
Product Name 1 x 1 x 5 x 7-1/2 - 2FL. M7 FIN 37 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.315 inch (8.0 mm)
OAL 4.61 inch (117 mm)
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Right-Hand Cobalt Micro-Drill - MD-135 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details