Precision Cutting Tools, Inc. 1 X 1 X 3 X 6 - 6F RH BALL 0640T41630006B

Description
1 X 1 X 3 X 6 - 6F RH BALL
Datasheet
Description
1 X 1 X 3 X 6 - 6F RH BALL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 X 1 X 3 X 6 - 6F RH BALL - 0640T41630006B - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1 X 1 X 3 X 6 - 6F RH BALL
0640T41630006B
1 X 1 X 3 X 6 - 6F RH BALL 0640T41630006B
1 X 1 X 3 X 6 - 6F RH BALL

1 X 1 X 3 X 6 - 6F RH BALL

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0640T41630006B
Product Name 1 X 1 X 3 X 6 - 6F RH BALL
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.394 inch (10.0 mm)
OAL 5.24 inch (133 mm)
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Left-Hand Cobalt Micro-Drill - LHMD-170 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details