Precision Cutting Tools, Inc. 5/8 X 5/8 X 3/4 X 3-3/8 X 6 - 6F RH CARBIDE 0640T41007506.3

Description
5/8 X 5/8 X 3/4 X 3-3/8 X 6 - 6F RH CARBIDE
Datasheet
Description
5/8 X 5/8 X 3/4 X 3-3/8 X 6 - 6F RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/8 X 5/8 X 3/4 X 3-3/8 X 6 - 6F RH CARBIDE - 0640T41007506.3 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
5/8 X 5/8 X 3/4 X 3-3/8 X 6 - 6F RH CARBIDE
0640T41007506.3
5/8 X 5/8 X 3/4 X 3-3/8 X 6 - 6F RH CARBIDE 0640T41007506.3
5/8 X 5/8 X 3/4 X 3-3/8 X 6 - 6F RH CARBIDE

5/8 X 5/8 X 3/4 X 3-3/8 X 6 - 6F RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0640T41007506.3
Product Name 5/8 X 5/8 X 3/4 X 3-3/8 X 6 - 6F RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.625 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216369 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.559 inch (65.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Solid Carbide NC Spotting Drill - 701-018790 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Spot Drill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details