Precision Cutting Tools, Inc. 5/16 X 5/16 X 7/8 X 2-1/2 - 6F RH CARBIDE 0640T405087525

Description
5/16 X 5/16 X 7/8 X 2-1/2 - 6F RH CARBIDE
Datasheet
Description
5/16 X 5/16 X 7/8 X 2-1/2 - 6F RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/16 X 5/16 X 7/8 X 2-1/2 - 6F RH CARBIDE - 0640T405087525 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
5/16 X 5/16 X 7/8 X 2-1/2 - 6F RH CARBIDE
0640T405087525
5/16 X 5/16 X 7/8 X 2-1/2 - 6F RH CARBIDE 0640T405087525
5/16 X 5/16 X 7/8 X 2-1/2 - 6F RH CARBIDE

5/16 X 5/16 X 7/8 X 2-1/2 - 6F RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0640T405087525
Product Name 5/16 X 5/16 X 7/8 X 2-1/2 - 6F RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.312 inch (7.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Right-Hand Cobalt Micro-Drill - MD-011 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details