Precision Cutting Tools, Inc. 3/4 X 3/4 X 1 X 3-3/8 X 6 - 6F RH CARBIDE 0640T01210006.3

Description
3/4 X 3/4 X 1 X 3-3/8 X 6 - 6F RH CARBIDE
Datasheet
Description
3/4 X 3/4 X 1 X 3-3/8 X 6 - 6F RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4 X 3/4 X 1 X 3-3/8 X 6 - 6F RH CARBIDE - 0640T01210006.3 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/4 X 3/4 X 1 X 3-3/8 X 6 - 6F RH CARBIDE
0640T01210006.3
3/4 X 3/4 X 1 X 3-3/8 X 6 - 6F RH CARBIDE 0640T01210006.3
3/4 X 3/4 X 1 X 3-3/8 X 6 - 6F RH CARBIDE

3/4 X 3/4 X 1 X 3-3/8 X 6 - 6F RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0640T01210006.3
Product Name 3/4 X 3/4 X 1 X 3-3/8 X 6 - 6F RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.750 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.138 inch (3.5 mm)
OAL 2.76 inch (70 mm)
Material Hsco
View Details
Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Right-Hand Cobalt Micro-Drill - MD-250 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details