Precision Cutting Tools, Inc. 5/16 X 5/16 X 1-1/4 X 4 - 6F RH CARBIDE 0640T00512504

Description
5/16 X 5/16 X 1-1/4 X 4 - 6F RH CARBIDE
Datasheet
Description
5/16 X 5/16 X 1-1/4 X 4 - 6F RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/16 X 5/16 X 1-1/4 X 4 - 6F RH CARBIDE - 0640T00512504 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
5/16 X 5/16 X 1-1/4 X 4 - 6F RH CARBIDE
0640T00512504
5/16 X 5/16 X 1-1/4 X 4 - 6F RH CARBIDE 0640T00512504
5/16 X 5/16 X 1-1/4 X 4 - 6F RH CARBIDE

5/16 X 5/16 X 1-1/4 X 4 - 6F RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0640T00512504
Product Name 5/16 X 5/16 X 1-1/4 X 4 - 6F RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.312 inch (7.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.138 inch (3.5 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Solid Carbide NC Spotting Drill - 701-075090 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Spot Drill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details