Precision Cutting Tools, Inc. 5/8 X 5/8 X 1-1/4 X 3-1/2 - 3F RH CARBIDE 0603T010125035

Description
5/8 X 5/8 X 1-1/4 X 3-1/2 - 3F RH CARBIDE
Datasheet
Description
5/8 X 5/8 X 1-1/4 X 3-1/2 - 3F RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/8 X 5/8 X 1-1/4 X 3-1/2 - 3F RH CARBIDE - 0603T010125035 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
5/8 X 5/8 X 1-1/4 X 3-1/2 - 3F RH CARBIDE
0603T010125035
5/8 X 5/8 X 1-1/4 X 3-1/2 - 3F RH CARBIDE 0603T010125035
5/8 X 5/8 X 1-1/4 X 3-1/2 - 3F RH CARBIDE

5/8 X 5/8 X 1-1/4 X 3-1/2 - 3F RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0603T010125035
Product Name 5/8 X 5/8 X 1-1/4 X 3-1/2 - 3F RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.625 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1624203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Masonry
Diameter 0.276 inch (7.0 mm)
Material Carbide; Tungsten carbide
View Details
Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Left-Hand Cobalt Micro-Drill - LHMD-044 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details