Precision Cutting Tools, Inc. 1 X 1 X 4-1/8 X 7 - 5FL RH CARBIDE 0545T41641257

Description
1 X 1 X 4-1/8 X 7 - 5FL RH CARBIDE
Datasheet
Description
1 X 1 X 4-1/8 X 7 - 5FL RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 X 1 X 4-1/8 X 7 - 5FL RH CARBIDE - 0545T41641257 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1 X 1 X 4-1/8 X 7 - 5FL RH CARBIDE
0545T41641257
1 X 1 X 4-1/8 X 7 - 5FL RH CARBIDE 0545T41641257
1 X 1 X 4-1/8 X 7 - 5FL RH CARBIDE

1 X 1 X 4-1/8 X 7 - 5FL RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0545T41641257
Product Name 1 X 1 X 4-1/8 X 7 - 5FL RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 221636 - RS Components, Ltd.
Specs
Units Metric
Designation 51mm
Diameter 1.339 to 2.008 inch (34.0 to 51.0 mm)
View Details
Drill Bit - JD21/64 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.328 inch (8.3 mm)
View Details
Carbide 1-Flute Twist Drill with Reinforced Shank - Style A - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details