Precision Cutting Tools, Inc. 1-1/4 X 1-1/4 X 2 X 4-1/2 - 5F RH CARBIDE 0545T020200045

Description
1-1/4 X 1-1/4 X 2 X 4-1/2 - 5F RH CARBIDE
Datasheet
Description
1-1/4 X 1-1/4 X 2 X 4-1/2 - 5F RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/4 X 1-1/4 X 2 X 4-1/2 - 5F RH CARBIDE - 0545T020200045 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1-1/4 X 1-1/4 X 2 X 4-1/2 - 5F RH CARBIDE
0545T020200045
1-1/4 X 1-1/4 X 2 X 4-1/2 - 5F RH CARBIDE 0545T020200045
1-1/4 X 1-1/4 X 2 X 4-1/2 - 5F RH CARBIDE

1-1/4 X 1-1/4 X 2 X 4-1/2 - 5F RH CARBIDE

Supplier's Site Datasheet
1-1/4 X 1-1/4 X 2 X 4-1/2 - 5F RH CARBIDE - 0545T020200045 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1-1/4 X 1-1/4 X 2 X 4-1/2 - 5F RH CARBIDE
0545T020200045
1-1/4 X 1-1/4 X 2 X 4-1/2 - 5F RH CARBIDE 0545T020200045
1-1/4 X 1-1/4 X 2 X 4-1/2 - 5F RH CARBIDE

1-1/4 X 1-1/4 X 2 X 4-1/2 - 5F RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0545T020200045
Product Name 1-1/4 X 1-1/4 X 2 X 4-1/2 - 5F RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.250 inch (31.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216218 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.630 inch (16.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Left-Hand Cobalt Micro-Drill - LHMD-073 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details