Precision Cutting Tools, Inc. 3/4 X 3/4 X 2-1/4 X 5 - 5F RH BALL CARBIDE 0545T01222505B

Description
3/4 X 3/4 X 2-1/4 X 5 - 5F RH BALL CARBIDE
Datasheet
Description
3/4 X 3/4 X 2-1/4 X 5 - 5F RH BALL CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4 X 3/4 X 2-1/4 X 5 - 5F RH BALL CARBIDE - 0545T01222505B - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/4 X 3/4 X 2-1/4 X 5 - 5F RH BALL CARBIDE
0545T01222505B
3/4 X 3/4 X 2-1/4 X 5 - 5F RH BALL CARBIDE 0545T01222505B
3/4 X 3/4 X 2-1/4 X 5 - 5F RH BALL CARBIDE

3/4 X 3/4 X 2-1/4 X 5 - 5F RH BALL CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0545T01222505B
Product Name 3/4 X 3/4 X 2-1/4 X 5 - 5F RH BALL CARBIDE
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 0.750 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Drill Bits - 215170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10.0 mm)
OAL 15.75 inch (400 mm)
Material Carbide; Carbide tipped
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Spade Drill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details