Precision Cutting Tools, Inc. 3/4 X 3/4 X 1 X 3 - 5F RH CARBIDE 0538T41210003

Description
3/4 X 3/4 X 1 X 3 - 5F RH CARBIDE
Datasheet
Description
3/4 X 3/4 X 1 X 3 - 5F RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4 X 3/4 X 1 X 3 - 5F RH CARBIDE - 0538T41210003 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/4 X 3/4 X 1 X 3 - 5F RH CARBIDE
0538T41210003
3/4 X 3/4 X 1 X 3 - 5F RH CARBIDE 0538T41210003
3/4 X 3/4 X 1 X 3 - 5F RH CARBIDE

3/4 X 3/4 X 1 X 3 - 5F RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0538T41210003
Product Name 3/4 X 3/4 X 1 X 3 - 5F RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.750 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215962 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.205 inch (56.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Left-Hand Cobalt Micro-Drill - LHMD-034 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details