Precision Cutting Tools, Inc. 5/8 X 5/8 X 3/4 X 1-5/8 X 4 - 5F RH CARBIDE 0538T41007504.1

Description
5/8 X 5/8 X 3/4 X 1-5/8 X 4 - 5F RH CARBIDE
Datasheet
Description
5/8 X 5/8 X 3/4 X 1-5/8 X 4 - 5F RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/8 X 5/8 X 3/4 X 1-5/8 X 4 - 5F RH CARBIDE - 0538T41007504.1 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
5/8 X 5/8 X 3/4 X 1-5/8 X 4 - 5F RH CARBIDE
0538T41007504.1
5/8 X 5/8 X 3/4 X 1-5/8 X 4 - 5F RH CARBIDE 0538T41007504.1
5/8 X 5/8 X 3/4 X 1-5/8 X 4 - 5F RH CARBIDE

5/8 X 5/8 X 3/4 X 1-5/8 X 4 - 5F RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0538T41007504.1
Product Name 5/8 X 5/8 X 3/4 X 1-5/8 X 4 - 5F RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.625 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Specialist Drill Bits - 221608 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details
#10 Carbide Drill x 1
Specs
Product Drill
Units Wire Gauge
Drill Type Twist
View Details
SDS-MAX Bits, SDS-MAX Bits - 4 Cutter - 711501-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.562 inch (14.3 mm)
View Details