Precision Cutting Tools, Inc. 1/2 X 1/2 X 1-1/2 X 4 - 4F RH BALL CARBIDE 0453T40815004B

Description
1/2 X 1/2 X 1-1/2 X 4 - 4F RH BALL CARBIDE
Datasheet
Description
1/2 X 1/2 X 1-1/2 X 4 - 4F RH BALL CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2 X 1/2 X 1-1/2 X 4 - 4F RH BALL CARBIDE - 0453T40815004B - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1/2 X 1/2 X 1-1/2 X 4 - 4F RH BALL CARBIDE
0453T40815004B
1/2 X 1/2 X 1-1/2 X 4 - 4F RH BALL CARBIDE 0453T40815004B
1/2 X 1/2 X 1-1/2 X 4 - 4F RH BALL CARBIDE

1/2 X 1/2 X 1-1/2 X 4 - 4F RH BALL CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0453T40815004B
Product Name 1/2 X 1/2 X 1-1/2 X 4 - 4F RH BALL CARBIDE
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.055 inch (1.4 mm)
OAL 1.57 inch (40 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 5 1/2
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Left-Hand Cobalt Micro-Drill - LHMD-037 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details