Precision Cutting Tools, Inc. 5/16 X 5/16 X 1-5/8 X 4 - 4F RH BALL CARBIDE 0453T40516254B

Description
5/16 X 5/16 X 1-5/8 X 4 - 4F RH BALL CARBIDE
Datasheet
Description
5/16 X 5/16 X 1-5/8 X 4 - 4F RH BALL CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/16 X 5/16 X 1-5/8 X 4 - 4F RH BALL CARBIDE - 0453T40516254B - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
5/16 X 5/16 X 1-5/8 X 4 - 4F RH BALL CARBIDE
0453T40516254B
5/16 X 5/16 X 1-5/8 X 4 - 4F RH BALL CARBIDE 0453T40516254B
5/16 X 5/16 X 1-5/8 X 4 - 4F RH BALL CARBIDE

5/16 X 5/16 X 1-5/8 X 4 - 4F RH BALL CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0453T40516254B
Product Name 5/16 X 5/16 X 1-5/8 X 4 - 4F RH BALL CARBIDE
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 0.312 inch (7.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.098 inch (2.5 mm)
OAL 2.24 inch (57 mm)
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Right-Hand Cobalt Micro-Drill - MD-029 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details