Precision Cutting Tools, Inc. 1/4 X 1/4 X 1-3/4 X 4 - 4F RH CARBIDE 0453T40417504

Description
1/4 X 1/4 X 1-3/4 X 4 - 4F RH CARBIDE
Datasheet
Description
1/4 X 1/4 X 1-3/4 X 4 - 4F RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 X 1/4 X 1-3/4 X 4 - 4F RH CARBIDE - 0453T40417504 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1/4 X 1/4 X 1-3/4 X 4 - 4F RH CARBIDE
0453T40417504
1/4 X 1/4 X 1-3/4 X 4 - 4F RH CARBIDE 0453T40417504
1/4 X 1/4 X 1-3/4 X 4 - 4F RH CARBIDE

1/4 X 1/4 X 1-3/4 X 4 - 4F RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0453T40417504
Product Name 1/4 X 1/4 X 1-3/4 X 4 - 4F RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
OAL 4.29 inch (109 mm)
Material Hsco
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Left-Hand Cobalt Micro-Drill - LHMD-030 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details