Precision Cutting Tools, Inc. 3/4 X 3/4 X 1 X 2 X 4 - 4F RH BALL CARBIDE 0451T41210004.2B

Description
3/4 X 3/4 X 1 X 2 X 4 - 4F RH BALL CARBIDE
Datasheet
Description
3/4 X 3/4 X 1 X 2 X 4 - 4F RH BALL CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4 X 3/4 X 1 X 2 X 4 - 4F RH BALL CARBIDE - 0451T41210004.2B - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/4 X 3/4 X 1 X 2 X 4 - 4F RH BALL CARBIDE
0451T41210004.2B
3/4 X 3/4 X 1 X 2 X 4 - 4F RH BALL CARBIDE 0451T41210004.2B
3/4 X 3/4 X 1 X 2 X 4 - 4F RH BALL CARBIDE

3/4 X 3/4 X 1 X 2 X 4 - 4F RH BALL CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0451T41210004.2B
Product Name 3/4 X 3/4 X 1 X 2 X 4 - 4F RH BALL CARBIDE
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 0.750 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.224 inch (5.7 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Left-Hand Cobalt Micro-Drill - LHMD-070 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details