Precision Cutting Tools, Inc. 1/2 X 1/2 X 3 X 6 - 4F RH BALL END CARBIDE 0451T40830006B

Description
1/2 X 1/2 X 3 X 6 - 4F RH BALL END CARBIDE
Datasheet
Description
1/2 X 1/2 X 3 X 6 - 4F RH BALL END CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2 X 1/2 X 3 X 6 - 4F RH BALL END CARBIDE - 0451T40830006B - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1/2 X 1/2 X 3 X 6 - 4F RH BALL END CARBIDE
0451T40830006B
1/2 X 1/2 X 3 X 6 - 4F RH BALL END CARBIDE 0451T40830006B
1/2 X 1/2 X 3 X 6 - 4F RH BALL END CARBIDE

1/2 X 1/2 X 3 X 6 - 4F RH BALL END CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0451T40830006B
Product Name 1/2 X 1/2 X 3 X 6 - 4F RH BALL END CARBIDE
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.181 inch (4.6 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Right-Hand Cobalt Micro-Drill - MD-190 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details