Precision Cutting Tools, Inc. 5/16 X 5/16 X 3/4 X 2-1/2 - 4F RH BALL CARBIDE 0451T405087525B

Description
5/16 X 5/16 X 3/4 X 2-1/2 - 4F RH BALL CARBIDE
Datasheet
Description
5/16 X 5/16 X 3/4 X 2-1/2 - 4F RH BALL CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/16 X 5/16 X 3/4 X 2-1/2 - 4F RH BALL CARBIDE - 0451T405087525B - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
5/16 X 5/16 X 3/4 X 2-1/2 - 4F RH BALL CARBIDE
0451T405087525B
5/16 X 5/16 X 3/4 X 2-1/2 - 4F RH BALL CARBIDE 0451T405087525B
5/16 X 5/16 X 3/4 X 2-1/2 - 4F RH BALL CARBIDE

5/16 X 5/16 X 3/4 X 2-1/2 - 4F RH BALL CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0451T405087525B
Product Name 5/16 X 5/16 X 3/4 X 2-1/2 - 4F RH BALL CARBIDE
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 0.312 inch (7.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.126 inch (3.2 mm)
OAL 2.56 inch (65 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Left-Hand Cobalt Micro-Drill - LHMD-076 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details