Precision Cutting Tools, Inc. 3/4 X 3/4 X 1 X 2 X 4 - 5F RH CARBIDE 0429T41210004.2

Description
3/4 X 3/4 X 1 X 2 X 4 - 5F RH CARBIDE
Datasheet
Description
3/4 X 3/4 X 1 X 2 X 4 - 5F RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4 X 3/4 X 1 X 2 X 4 - 5F RH CARBIDE - 0429T41210004.2 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/4 X 3/4 X 1 X 2 X 4 - 5F RH CARBIDE
0429T41210004.2
3/4 X 3/4 X 1 X 2 X 4 - 5F RH CARBIDE 0429T41210004.2
3/4 X 3/4 X 1 X 2 X 4 - 5F RH CARBIDE

3/4 X 3/4 X 1 X 2 X 4 - 5F RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0429T41210004.2
Product Name 3/4 X 3/4 X 1 X 2 X 4 - 5F RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.750 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749050 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.260 inch (32.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Left-Hand Cobalt Micro-Drill - LHMD-097 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details