Precision Cutting Tools, Inc. 1-1/4 X 1-1/4 X 3 X 6 - 5F RH CARBIDE 0429T02030006

Description
1-1/4 X 1-1/4 X 3 X 6 - 5F RH CARBIDE
Datasheet
Description
1-1/4 X 1-1/4 X 3 X 6 - 5F RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/4 X 1-1/4 X 3 X 6 - 5F RH CARBIDE - 0429T02030006 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1-1/4 X 1-1/4 X 3 X 6 - 5F RH CARBIDE
0429T02030006
1-1/4 X 1-1/4 X 3 X 6 - 5F RH CARBIDE 0429T02030006
1-1/4 X 1-1/4 X 3 X 6 - 5F RH CARBIDE

1-1/4 X 1-1/4 X 3 X 6 - 5F RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0429T02030006
Product Name 1-1/4 X 1-1/4 X 3 X 6 - 5F RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.250 inch (31.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.315 inch (8.0 mm)
OAL 4.61 inch (117 mm)
Material Hsco
View Details
Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Left-Hand Cobalt Micro-Drill - LHMD-140 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details