Precision Cutting Tools, Inc. 1 X 1 X 2 X 4 - 5F RH BALL CARBIDE 0429T01620004B

Description
1 X 1 X 2 X 4 - 5F RH BALL CARBIDE
Datasheet
Description
1 X 1 X 2 X 4 - 5F RH BALL CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 X 1 X 2 X 4 - 5F RH BALL CARBIDE - 0429T01620004B - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1 X 1 X 2 X 4 - 5F RH BALL CARBIDE
0429T01620004B
1 X 1 X 2 X 4 - 5F RH BALL CARBIDE 0429T01620004B
1 X 1 X 2 X 4 - 5F RH BALL CARBIDE

1 X 1 X 2 X 4 - 5F RH BALL CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0429T01620004B
Product Name 1 X 1 X 2 X 4 - 5F RH BALL CARBIDE
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.043 inch (1.1 mm)
OAL 1.42 inch (36 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Right-Hand Cobalt Micro-Drill - MD-046 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details