Precision Cutting Tools, Inc. 1 X 1 X 1-1/4 X 2 X 5 - 5F RH CARBIDE 0429T01612505.2

Description
1 X 1 X 1-1/4 X 2 X 5 - 5F RH CARBIDE
Datasheet
Description
1 X 1 X 1-1/4 X 2 X 5 - 5F RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 X 1 X 1-1/4 X 2 X 5 - 5F RH CARBIDE - 0429T01612505.2 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1 X 1 X 1-1/4 X 2 X 5 - 5F RH CARBIDE
0429T01612505.2
1 X 1 X 1-1/4 X 2 X 5 - 5F RH CARBIDE 0429T01612505.2
1 X 1 X 1-1/4 X 2 X 5 - 5F RH CARBIDE

1 X 1 X 1-1/4 X 2 X 5 - 5F RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0429T01612505.2
Product Name 1 X 1 X 1-1/4 X 2 X 5 - 5F RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749052 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.575 inch (40.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Right-Hand Cobalt Micro-Drill - MD-270 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details