Precision Cutting Tools, Inc. 3/8 X 3/8 X 1 X 2-1/2 - 4F LHC RHS 0410T406100025

Description
3/8 X 3/8 X 1 X 2-1/2 - 4F LHC RHS
Datasheet
Description
3/8 X 3/8 X 1 X 2-1/2 - 4F LHC RHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/8 X 3/8 X 1 X 2-1/2 - 4F LHC RHS - 0410T406100025 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/8 X 3/8 X 1 X 2-1/2 - 4F LHC RHS
0410T406100025
3/8 X 3/8 X 1 X 2-1/2 - 4F LHC RHS 0410T406100025
3/8 X 3/8 X 1 X 2-1/2 - 4F LHC RHS

3/8 X 3/8 X 1 X 2-1/2 - 4F LHC RHS

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0410T406100025
Product Name 3/8 X 3/8 X 1 X 2-1/2 - 4F LHC RHS
Product Drill
Units Fractional
Drill Type Square
Rotation LeftHand
Diameter 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 inch (3.0 mm)
OAL 2.40 inch (61 mm)
Material Hsco
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Left-Hand Cobalt Micro-Drill - LHMD-088 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details