Precision Cutting Tools, Inc. 1-1/4 X 1-1/4 X 3 X 6 - 4FL RH CARBIDE 0406T42030006

Description
1-1/4 X 1-1/4 X 3 X 6 - 4FL RH CARBIDE
Datasheet
Description
1-1/4 X 1-1/4 X 3 X 6 - 4FL RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/4 X 1-1/4 X 3 X 6 - 4FL RH CARBIDE - 0406T42030006 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1-1/4 X 1-1/4 X 3 X 6 - 4FL RH CARBIDE
0406T42030006
1-1/4 X 1-1/4 X 3 X 6 - 4FL RH CARBIDE 0406T42030006
1-1/4 X 1-1/4 X 3 X 6 - 4FL RH CARBIDE

1-1/4 X 1-1/4 X 3 X 6 - 4FL RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0406T42030006
Product Name 1-1/4 X 1-1/4 X 3 X 6 - 4FL RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.250 inch (31.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216038 - RS Components, Ltd.
Specs
Units Metric
Designation 76mm, 16mm
Diameter 2.992 inch (76.0 mm)
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Right-Hand Cobalt Micro-Drill - MD-083 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details