Precision Cutting Tools, Inc. 3/4 X 3/4 X 2-1/4 X 5 - 4FL RH BALL CARBIDE 0406T41222505B

Description
3/4 X 3/4 X 2-1/4 X 5 - 4FL RH BALL CARBIDE
Datasheet
Description
3/4 X 3/4 X 2-1/4 X 5 - 4FL RH BALL CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4 X 3/4 X 2-1/4 X 5 - 4FL RH BALL CARBIDE - 0406T41222505B - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/4 X 3/4 X 2-1/4 X 5 - 4FL RH BALL CARBIDE
0406T41222505B
3/4 X 3/4 X 2-1/4 X 5 - 4FL RH BALL CARBIDE 0406T41222505B
3/4 X 3/4 X 2-1/4 X 5 - 4FL RH BALL CARBIDE

3/4 X 3/4 X 2-1/4 X 5 - 4FL RH BALL CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0406T41222505B
Product Name 3/4 X 3/4 X 2-1/4 X 5 - 4FL RH BALL CARBIDE
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 0.750 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749052 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.575 inch (40.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Right-Hand Cobalt Micro-Drill - MD-050 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details