Precision Cutting Tools, Inc. 3/4 X 3/4 X 2-1/4 X 5 - 4FL RH CARBIDE 0406T41222505

Description
3/4 X 3/4 X 2-1/4 X 5 - 4FL RH CARBIDE
Datasheet
Description
3/4 X 3/4 X 2-1/4 X 5 - 4FL RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4 X 3/4 X 2-1/4 X 5 - 4FL RH CARBIDE - 0406T41222505 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/4 X 3/4 X 2-1/4 X 5 - 4FL RH CARBIDE
0406T41222505
3/4 X 3/4 X 2-1/4 X 5 - 4FL RH CARBIDE 0406T41222505
3/4 X 3/4 X 2-1/4 X 5 - 4FL RH CARBIDE

3/4 X 3/4 X 2-1/4 X 5 - 4FL RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0406T41222505
Product Name 3/4 X 3/4 X 2-1/4 X 5 - 4FL RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.750 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.248 inch (6.3 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 5 1/2
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Left-Hand Cobalt Micro-Drill - LHMD-093 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details