Precision Cutting Tools, Inc. 5/8 X 5/8 X 2-1/4 X 5 - 4FL RH CARBIDE 0406T41022505

Description
5/8 X 5/8 X 2-1/4 X 5 - 4FL RH CARBIDE
Datasheet
Description
5/8 X 5/8 X 2-1/4 X 5 - 4FL RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/8 X 5/8 X 2-1/4 X 5 - 4FL RH CARBIDE - 0406T41022505 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
5/8 X 5/8 X 2-1/4 X 5 - 4FL RH CARBIDE
0406T41022505
5/8 X 5/8 X 2-1/4 X 5 - 4FL RH CARBIDE 0406T41022505
5/8 X 5/8 X 2-1/4 X 5 - 4FL RH CARBIDE

5/8 X 5/8 X 2-1/4 X 5 - 4FL RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0406T41022505
Product Name 5/8 X 5/8 X 2-1/4 X 5 - 4FL RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.625 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.130 inch (3.3 mm)
OAL 2.56 inch (65 mm)
View Details
Hole Saw, Carbide Tipped, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Left-Hand Cobalt Micro-Drill - LHMD-067 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details