Precision Cutting Tools, Inc. 5/8 X 5/8 X 3/4 X 3-3/8 X 6 - 4F RH CARBIDE 0406T41007506.3

Description
5/8 X 5/8 X 3/4 X 3-3/8 X 6 - 4F RH CARBIDE
Datasheet
Description
5/8 X 5/8 X 3/4 X 3-3/8 X 6 - 4F RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/8 X 5/8 X 3/4 X 3-3/8 X 6 - 4F RH CARBIDE - 0406T41007506.3 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
5/8 X 5/8 X 3/4 X 3-3/8 X 6 - 4F RH CARBIDE
0406T41007506.3
5/8 X 5/8 X 3/4 X 3-3/8 X 6 - 4F RH CARBIDE 0406T41007506.3
5/8 X 5/8 X 3/4 X 3-3/8 X 6 - 4F RH CARBIDE

5/8 X 5/8 X 3/4 X 3-3/8 X 6 - 4F RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0406T41007506.3
Product Name 5/8 X 5/8 X 3/4 X 3-3/8 X 6 - 4F RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.625 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2156993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.020 inch (0.5 mm)
Shank 0.039 inch (1.0 mm)
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Left-Hand Cobalt Micro-Drill - LHMD-082 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details