Precision Cutting Tools, Inc. 3/8 X 3/8 X 1 X 4- 4 FL RH BALL CARBIDE 0406T40610004B

Description
3/8 X 3/8 X 1 X 4- 4 FL RH BALL CARBIDE
Datasheet
Description
3/8 X 3/8 X 1 X 4- 4 FL RH BALL CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/8 X 3/8 X 1 X 4- 4 FL RH BALL CARBIDE - 0406T40610004B - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/8 X 3/8 X 1 X 4- 4 FL RH BALL CARBIDE
0406T40610004B
3/8 X 3/8 X 1 X 4- 4 FL RH BALL CARBIDE 0406T40610004B
3/8 X 3/8 X 1 X 4- 4 FL RH BALL CARBIDE

3/8 X 3/8 X 1 X 4- 4 FL RH BALL CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0406T40610004B
Product Name 3/8 X 3/8 X 1 X 4- 4 FL RH BALL CARBIDE
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.220 inch (5.6 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Left-Hand Cobalt Micro-Drill - LHMD-010 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details